DSTI - Dynamic Sealing Technologies, Inc. GP Series 6 Passage Rotary Union GP-361

Description
GP Series (General Purpose) Rotary Unions The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting flexibility. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Description
GP Series (General Purpose) Rotary Unions The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting flexibility. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The GP Series 6 Passage Rotary Union, specifically part number GP-361, is designed for transferring fluids under pressure or vacuum from a stationary inlet to a rotating outlet. This rotary union features six independent flow channels, allowing for the simultaneous handling of different types of fluids. It is engineered to withstand a wide range of temperatures and pressures, making it suitable for various industrial applications. The GP-361 includes female tapped and o-ring face seal shaft connections, providing flexibility in mounting options. Its unique shaft configuration consists of individual passages with o-ring glands for optional flange mounting, along with tapped holes on the end of the housing for secure assembly installation. Performance data indicates that the rotary union can operate effectively at specified pressure and speed levels, although specific application consultation with DSTI is recommended for optimal performance.

Datasheet Summary
Powered by GS/AI

The GP Series 6 Passage Rotary Union, specifically part number GP-361, is designed for transferring fluids under pressure or vacuum from a stationary inlet to a rotating outlet. This rotary union features six independent flow channels, allowing for the simultaneous handling of different types of fluids. It is engineered to withstand a wide range of temperatures and pressures, making it suitable for various industrial applications. The GP-361 includes female tapped and o-ring face seal shaft connections, providing flexibility in mounting options. Its unique shaft configuration consists of individual passages with o-ring glands for optional flange mounting, along with tapped holes on the end of the housing for secure assembly installation. Performance data indicates that the rotary union can operate effectively at specified pressure and speed levels, although specific application consultation with DSTI is recommended for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
GP Series 6 Passage Rotary Union - GP-361 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 6 Passage Rotary Union
GP-361
GP Series 6 Passage Rotary Union GP-361
GP Series (General Purpose) Rotary Unions The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting flexibility. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting flexibility.
The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-361
Product Name GP Series 6 Passage Rotary Union
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 6 Passage Rotary Union - GP-460 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/2"
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Single Passage G3/8” Pop-Off Rotating Union - 1129-033-327 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; M12 x 1.25
View Details