Vektek, LLC Collet Vise, Flange. 15-5435-01

Description
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications. Light weight, only 5 lbs.
Datasheet
Description
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications. Light weight, only 5 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collet Vise, Flange. - 15-5435-01 - Vektek, LLC
Emporia, KS, USA
Collet Vise, Flange.
15-5435-01
Collet Vise, Flange. 15-5435-01
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications. Light weight, only 5 lbs.
  • Compact design yields 750 lb. collet closing force at 100 psi air line pressure.
  • Concentric piston pulls the standard 5-C collet on centerline.
  • Available with or without mounting flange for easy fastening from either top or bottom.
  • Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications.
  • Light weight, only 5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Vises
Product Number 15-5435-01
Product Name Collet Vise, Flange.
Vise Type Collet Vise
Vise Mounting Fixed Base; Flange
Vise Actuation Pneumatic
Vise Features Rotating
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 100mm Self-Centering Vises - 69405SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 37.48 lbs (17 kg)
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vices - 593927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 8.86 inch (225 mm)
Weight 63.95 lbs (29 kg)
View Details
Collet Vise, Triple Position - 15-5119-03 - Vektek, LLC
Specs
Vise Type Collet Vise
Vise Mounting Fixed Base
Vise Actuation Hydraulic
View Details