RS Components, Ltd. Vices 593927

Description
Ega-Master 57627 Vice
Request a Quote
Description
Ega-Master 57627 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 593927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
593927
Vices 593927
Ega-Master 57627 Vice

Ega-Master 57627 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 593927
Product Name Vices
Jaw Opening 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 8.66 inch (220 mm)
View Details
Vices - 2325722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
Vices - 7719275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.87 inch (200 mm)
View Details
Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details