Vektek, LLC Collet Vise, Triple Position 15-5119-03

Description
Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life. Special "lobed" design reduces the tendency of three jaw collets to stick. Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug. Can be purchased without base for custom manifold mounting.
Datasheet
Description
Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life. Special "lobed" design reduces the tendency of three jaw collets to stick. Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug. Can be purchased without base for custom manifold mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collet Vise, Triple Position - 15-5119-03 - Vektek, LLC
Emporia, KS, USA
Collet Vise, Triple Position
15-5119-03
Collet Vise, Triple Position 15-5119-03
Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life. Special "lobed" design reduces the tendency of three jaw collets to stick. Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug. Can be purchased without base for custom manifold mounting.
  • Compact design, the smallest known footprint in hydraulic collet vises.
  • Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles.
  • Ideal for secondary operations on "screw machine parts".
  • BHC™ (Black Hard Coat) surfaces provide long life.
  • Special "lobed" design reduces the tendency of three jaw collets to stick.
  • Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug.
  • Can be purchased without base for custom manifold mounting.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Vises
Product Number 15-5119-03
Product Name Collet Vise, Triple Position
Vise Type Collet Vise
Vise Mounting Fixed Base
Vise Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 104997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.83 inch (72 mm)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68.36 lbs (31 kg)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
Collet Vise, Manifold - 15-5111-01 - Vektek, LLC
Specs
Vise Type Collet Vise
Vise Mounting Manifold
Vise Actuation Hydraulic
View Details