Vaisala Wind Anemometer and Wind Vane WA15

Description
Anemometer and wind vane with crossarm and power supply With a proven track record of successful installations, the Vaisala Wind Set WA15 has earned its reputation as the industry standard in the wind sensor market. The WA15 consists of a Vaisala Anemometer WAA151, a Vaisala Wind Vane WAV151, an optional crossarm, a power supply and cabling. Features  • Long and successful track record in meteorological applications  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity  • Heated shaft prevents bearings from freezing Key Benefits • Anemometer with excellent linearity   • The WAA151 is a fast response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s.  • Sensitive wind vane   • The WAV151 is a counter-balanced, low-threshold, optoelectronic wind vane. Infrared LEDs and phototransistors are mounted on six orbits on each side of a 6-bit GRAY-coded disc. Turned by the vane, the disc creates changes in the code received by the phototransistors.  • Heated bearings withstand cold weather   • Heating elements in the shaft tunnels of both the anemometer and vane keep the bearings above freezing in cold climates.
Datasheet
Description
Anemometer and wind vane with crossarm and power supply With a proven track record of successful installations, the Vaisala Wind Set WA15 has earned its reputation as the industry standard in the wind sensor market. The WA15 consists of a Vaisala Anemometer WAA151, a Vaisala Wind Vane WAV151, an optional crossarm, a power supply and cabling. Features  • Long and successful track record in meteorological applications  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity  • Heated shaft prevents bearings from freezing Key Benefits • Anemometer with excellent linearity   • The WAA151 is a fast response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s.  • Sensitive wind vane   • The WAV151 is a counter-balanced, low-threshold, optoelectronic wind vane. Infrared LEDs and phototransistors are mounted on six orbits on each side of a 6-bit GRAY-coded disc. Turned by the vane, the disc creates changes in the code received by the phototransistors.  • Heated bearings withstand cold weather   • Heating elements in the shaft tunnels of both the anemometer and vane keep the bearings above freezing in cold climates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Anemometer and Wind Vane - WA15 - Vaisala
Burlington, MA, United States
Wind Anemometer and Wind Vane
WA15
Wind Anemometer and Wind Vane WA15
Anemometer and wind vane with crossarm and power supply With a proven track record of successful installations, the Vaisala Wind Set WA15 has earned its reputation as the industry standard in the wind sensor market. The WA15 consists of a Vaisala Anemometer WAA151, a Vaisala Wind Vane WAV151, an optional crossarm, a power supply and cabling. Features  • Long and successful track record in meteorological applications  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity  • Heated shaft prevents bearings from freezing Key Benefits • Anemometer with excellent linearity   • The WAA151 is a fast response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s.  • Sensitive wind vane   • The WAV151 is a counter-balanced, low-threshold, optoelectronic wind vane. Infrared LEDs and phototransistors are mounted on six orbits on each side of a 6-bit GRAY-coded disc. Turned by the vane, the disc creates changes in the code received by the phototransistors.  • Heated bearings withstand cold weather   • Heating elements in the shaft tunnels of both the anemometer and vane keep the bearings above freezing in cold climates.

Anemometer and wind vane with crossarm and power supply

With a proven track record of successful installations, the Vaisala Wind Set WA15 has earned its reputation as the industry standard in the wind sensor market. The WA15 consists of a Vaisala Anemometer WAA151, a Vaisala Wind Vane WAV151, an optional crossarm, a power supply and cabling.

Features  • Long and successful track record in meteorological applications  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity  • Heated shaft prevents bearings from freezing

Key Benefits

 • Anemometer with excellent linearity   • The WAA151 is a fast response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s.
 • Sensitive wind vane   • The WAV151 is a counter-balanced, low-threshold, optoelectronic wind vane. Infrared LEDs and phototransistors are mounted on six orbits on each side of a 6-bit GRAY-coded disc. Turned by the vane, the disc creates changes in the code received by the phototransistors.
 • Heated bearings withstand cold weather   • Heating elements in the shaft tunnels of both the anemometer and vane keep the bearings above freezing in cold climates.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number WA15
Product Name Wind Anemometer and Wind Vane
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
Velocity Range Measured 0.8948 to 168 mile/hr (1.44 to 270 km/hr)
Range of Motion Measured 0.0 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Thunderstorm Local Lightning Sensor - TSS928 - Vaisala
Specs
Device Classification Sensor Only
Interface Options Digital Serial
Height 62.01 inch (1575 mm)
View Details