Vaisala Multiparameter Meteorlogical Measuring Device Dropsonde RD41

Description
A meteorological measurement device Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P), temperature (T), and relative humidity (U), and reads wind direction and speed data from the point of launch to the surface. Features  • Designed for atmospheric profilings from aircraft flight level to surface  • Used for tropical cyclone reconnaissance and research, data acquisition over oceans as input for Numerical Weather Prediction (NWP) models, and in various field campaigns to acquire data for meteorological research and for validation of other airborne instrumentation  • Measures pressure, temperature, and humidity values, and reads wind direction and speed data from the point of launch to the surface  • Airborne Vertical Atmospheric Profiling System (AVAPSâ) onboard the aircraft receives, displays, stores, and distributes dropsonde data for further use Key Benefits • Proven Measurement Performance   • Dropsonde RD41 is based on the same Vaisala-made sensors and unique measurement technology as the RS41radiosonde family.  • Designed for Aircraft Use   • Dropsonde RD41 is designed for aircraft use, and it is launched through the body of an aircraft. Specially designed launchers are used for both pressurized and unpressurized cabin aircrafts.  • Dropsonde Receiving System   • Onboard the aircraft, the AVAPS system receives, displays, stores, and distributes dropsonde data for further use.
Datasheet
Description
A meteorological measurement device Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P), temperature (T), and relative humidity (U), and reads wind direction and speed data from the point of launch to the surface. Features  • Designed for atmospheric profilings from aircraft flight level to surface  • Used for tropical cyclone reconnaissance and research, data acquisition over oceans as input for Numerical Weather Prediction (NWP) models, and in various field campaigns to acquire data for meteorological research and for validation of other airborne instrumentation  • Measures pressure, temperature, and humidity values, and reads wind direction and speed data from the point of launch to the surface  • Airborne Vertical Atmospheric Profiling System (AVAPSâ) onboard the aircraft receives, displays, stores, and distributes dropsonde data for further use Key Benefits • Proven Measurement Performance   • Dropsonde RD41 is based on the same Vaisala-made sensors and unique measurement technology as the RS41radiosonde family.  • Designed for Aircraft Use   • Dropsonde RD41 is designed for aircraft use, and it is launched through the body of an aircraft. Specially designed launchers are used for both pressurized and unpressurized cabin aircrafts.  • Dropsonde Receiving System   • Onboard the aircraft, the AVAPS system receives, displays, stores, and distributes dropsonde data for further use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiparameter Meteorlogical Measuring Device - Dropsonde RD41 - Vaisala
Burlington, MA, United States
Multiparameter Meteorlogical Measuring Device
Dropsonde RD41
Multiparameter Meteorlogical Measuring Device Dropsonde RD41
A meteorological measurement device Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P), temperature (T), and relative humidity (U), and reads wind direction and speed data from the point of launch to the surface. Features  • Designed for atmospheric profilings from aircraft flight level to surface  • Used for tropical cyclone reconnaissance and research, data acquisition over oceans as input for Numerical Weather Prediction (NWP) models, and in various field campaigns to acquire data for meteorological research and for validation of other airborne instrumentation  • Measures pressure, temperature, and humidity values, and reads wind direction and speed data from the point of launch to the surface  • Airborne Vertical Atmospheric Profiling System (AVAPSâ) onboard the aircraft receives, displays, stores, and distributes dropsonde data for further use Key Benefits • Proven Measurement Performance   • Dropsonde RD41 is based on the same Vaisala-made sensors and unique measurement technology as the RS41radiosonde family.  • Designed for Aircraft Use   • Dropsonde RD41 is designed for aircraft use, and it is launched through the body of an aircraft. Specially designed launchers are used for both pressurized and unpressurized cabin aircrafts.  • Dropsonde Receiving System   • Onboard the aircraft, the AVAPS system receives, displays, stores, and distributes dropsonde data for further use.

A meteorological measurement device

Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P), temperature (T), and relative humidity (U), and reads wind direction and speed data from the point of launch to the surface.

Features  • Designed for atmospheric profilings from aircraft flight level to surface  • Used for tropical cyclone reconnaissance and research, data acquisition over oceans as input for Numerical Weather Prediction (NWP) models, and in various field campaigns to acquire data for meteorological research and for validation of other airborne instrumentation  • Measures pressure, temperature, and humidity values, and reads wind direction and speed data from the point of launch to the surface  • Airborne Vertical Atmospheric Profiling System (AVAPSâ) onboard the aircraft receives, displays, stores, and distributes dropsonde data for further use

Key Benefits

 • Proven Measurement Performance   • Dropsonde RD41 is based on the same Vaisala-made sensors and unique measurement technology as the RS41radiosonde family.
 • Designed for Aircraft Use   • Dropsonde RD41 is designed for aircraft use, and it is launched through the body of an aircraft. Specially designed launchers are used for both pressurized and unpressurized cabin aircrafts.
 • Dropsonde Receiving System   • Onboard the aircraft, the AVAPS system receives, displays, stores, and distributes dropsonde data for further use.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number Dropsonde RD41
Product Name Multiparameter Meteorlogical Measuring Device
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Temperature Range Measured -130 to 140 F (-90 to 60 C)
Pressure Instrument Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Thunderstorm Advanced Total Lightning Sensor - LS7002 - Vaisala
Specs
Device Classification Sensor Only
Height 86.61 inch (2200 mm)
Weight 82.47 lbs (37.4 kg)
View Details