Vaisala Static Barometric Pressure Heads SPH10/20

Description
For minimizing wind induced error Variations due to strong and gusty wind can be overcome by using a static pressure head to ‘filter out’ the effect of dynamic pressure. The Vaisala Static Pressure Head Series SPH10/20 are designed to minimize the errors caused by wind. The wind tunnel tested structure is both horizontally and vertically symmetrical. This design ensures reliable barometric pressure measurements in all weather. Key Benefits • Ideal for outdoor installations   • Composed of ultraviolet stabilized PC plastics and offshore aluminium, the SPH10/20 static pressure heads are durable and weather resistant. The SPH10/20 protects against moisture with drain holes in the lower plate that allow rain and water to flow out. It also has internal netting that prevents insects and debris from blocking the pressure channel.  • Ease of installation and carefree maintenance   • The SPH10/20 static pressure heads are easy to install and disassemble, service, and clean – even at the installation site.  • Reliable barometric pressure measurement in all weather   • Vaisala BAROCAP® Barometers can be installed directly on top of the SPH10/20 static pressure heads. Other barometers can be connected to the heads with pressure tubing.
Datasheet
Description
For minimizing wind induced error Variations due to strong and gusty wind can be overcome by using a static pressure head to ‘filter out’ the effect of dynamic pressure. The Vaisala Static Pressure Head Series SPH10/20 are designed to minimize the errors caused by wind. The wind tunnel tested structure is both horizontally and vertically symmetrical. This design ensures reliable barometric pressure measurements in all weather. Key Benefits • Ideal for outdoor installations   • Composed of ultraviolet stabilized PC plastics and offshore aluminium, the SPH10/20 static pressure heads are durable and weather resistant. The SPH10/20 protects against moisture with drain holes in the lower plate that allow rain and water to flow out. It also has internal netting that prevents insects and debris from blocking the pressure channel.  • Ease of installation and carefree maintenance   • The SPH10/20 static pressure heads are easy to install and disassemble, service, and clean – even at the installation site.  • Reliable barometric pressure measurement in all weather   • Vaisala BAROCAP® Barometers can be installed directly on top of the SPH10/20 static pressure heads. Other barometers can be connected to the heads with pressure tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Barometric Pressure Heads - SPH10/20 - Vaisala
Burlington, MA, United States
Static Barometric Pressure Heads
SPH10/20
Static Barometric Pressure Heads SPH10/20
For minimizing wind induced error Variations due to strong and gusty wind can be overcome by using a static pressure head to ‘filter out’ the effect of dynamic pressure. The Vaisala Static Pressure Head Series SPH10/20 are designed to minimize the errors caused by wind. The wind tunnel tested structure is both horizontally and vertically symmetrical. This design ensures reliable barometric pressure measurements in all weather. Key Benefits • Ideal for outdoor installations   • Composed of ultraviolet stabilized PC plastics and offshore aluminium, the SPH10/20 static pressure heads are durable and weather resistant. The SPH10/20 protects against moisture with drain holes in the lower plate that allow rain and water to flow out. It also has internal netting that prevents insects and debris from blocking the pressure channel.  • Ease of installation and carefree maintenance   • The SPH10/20 static pressure heads are easy to install and disassemble, service, and clean – even at the installation site.  • Reliable barometric pressure measurement in all weather   • Vaisala BAROCAP® Barometers can be installed directly on top of the SPH10/20 static pressure heads. Other barometers can be connected to the heads with pressure tubing.

For minimizing wind induced error

Variations due to strong and gusty wind can be overcome by using a static pressure head to ‘filter out’ the effect of dynamic pressure. The Vaisala Static Pressure Head Series SPH10/20 are designed to minimize the errors caused by wind. The wind tunnel tested structure is both horizontally and vertically symmetrical. This design ensures reliable barometric pressure measurements in all weather.

Key Benefits

 • Ideal for outdoor installations   • Composed of ultraviolet stabilized PC plastics and offshore aluminium, the SPH10/20 static pressure heads are durable and weather resistant. The SPH10/20 protects against moisture with drain holes in the lower plate that allow rain and water to flow out. It also has internal netting that prevents insects and debris from blocking the pressure channel.
 • Ease of installation and carefree maintenance   • The SPH10/20 static pressure heads are easy to install and disassemble, service, and clean – even at the installation site.
 • Reliable barometric pressure measurement in all weather   • Vaisala BAROCAP® Barometers can be installed directly on top of the SPH10/20 static pressure heads. Other barometers can be connected to the heads with pressure tubing.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number SPH10/20
Product Name Static Barometric Pressure Heads
Weather Component Sensed Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Humidity and Temperature Probe - HUMICAP® HMP155 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details