Vaisala Portable Barometric Pressure Transfer Standard Device PTB330TS

Description
Portable, battery operated transfer standard with data capability Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for accurate humidity and temperature measurement. For professional meteorology, aviation, laboratories and demanding industrial applications. Operational PTB330TS unit includes a PTB330 digital barometer, hand-held MI70 indicator, optional HMP155 humidity and temperature probe, optional MI70 Link PC software, a user’s guide and a weatherproof transfer case equipped with a shoulder strap. Features  • Portable, battery operated transfer standard with data logging capability  • Barometric pressure with Vaisala BAROCAP® Digital Barometer PTB330  • Excellent long term stability  • Accurate measurement  • Optional humidity and temperature measurements with HMP155  • Vaisala HUMICAP®180R sensor - superior long-term stability  • New, fast temperature probe  • Chemical purge  • Data can be logged, and transferred to a PC via MI70 Link software Key Benefits • Easy to use   • Data can be logged, and transferred to a PC via MI70 Link software. Multilingual user interface with nine languages to select from.  • Take the Lab to the Field   • PTB330TS makes field inspection accurate and easy. It combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The PTB330TS comes in a durable and weatherproof transport case that can be easily carried and shipped.  • High measurement accuracy and excellent long-term stability   • The PTB330 series features extremely high accuracy. Class A barometers for the most demanding applications are fine-adjusted and calibrated against a high-precision pressure calibrator. All the PTB330 barometers come with a NIST traceable, factory calibration certificate, also optional ISO/IEC 17025 accreditation calibration services are available.
Datasheet
Description
Portable, battery operated transfer standard with data capability Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for accurate humidity and temperature measurement. For professional meteorology, aviation, laboratories and demanding industrial applications. Operational PTB330TS unit includes a PTB330 digital barometer, hand-held MI70 indicator, optional HMP155 humidity and temperature probe, optional MI70 Link PC software, a user’s guide and a weatherproof transfer case equipped with a shoulder strap. Features  • Portable, battery operated transfer standard with data logging capability  • Barometric pressure with Vaisala BAROCAP® Digital Barometer PTB330  • Excellent long term stability  • Accurate measurement  • Optional humidity and temperature measurements with HMP155  • Vaisala HUMICAP®180R sensor - superior long-term stability  • New, fast temperature probe  • Chemical purge  • Data can be logged, and transferred to a PC via MI70 Link software Key Benefits • Easy to use   • Data can be logged, and transferred to a PC via MI70 Link software. Multilingual user interface with nine languages to select from.  • Take the Lab to the Field   • PTB330TS makes field inspection accurate and easy. It combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The PTB330TS comes in a durable and weatherproof transport case that can be easily carried and shipped.  • High measurement accuracy and excellent long-term stability   • The PTB330 series features extremely high accuracy. Class A barometers for the most demanding applications are fine-adjusted and calibrated against a high-precision pressure calibrator. All the PTB330 barometers come with a NIST traceable, factory calibration certificate, also optional ISO/IEC 17025 accreditation calibration services are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Barometric Pressure Transfer Standard Device - PTB330TS - Vaisala
Burlington, MA, United States
Portable Barometric Pressure Transfer Standard Device
PTB330TS
Portable Barometric Pressure Transfer Standard Device PTB330TS
Portable, battery operated transfer standard with data capability Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for accurate humidity and temperature measurement. For professional meteorology, aviation, laboratories and demanding industrial applications. Operational PTB330TS unit includes a PTB330 digital barometer, hand-held MI70 indicator, optional HMP155 humidity and temperature probe, optional MI70 Link PC software, a user’s guide and a weatherproof transfer case equipped with a shoulder strap. Features  • Portable, battery operated transfer standard with data logging capability  • Barometric pressure with Vaisala BAROCAP® Digital Barometer PTB330  • Excellent long term stability  • Accurate measurement  • Optional humidity and temperature measurements with HMP155  • Vaisala HUMICAP®180R sensor - superior long-term stability  • New, fast temperature probe  • Chemical purge  • Data can be logged, and transferred to a PC via MI70 Link software Key Benefits • Easy to use   • Data can be logged, and transferred to a PC via MI70 Link software. Multilingual user interface with nine languages to select from.  • Take the Lab to the Field   • PTB330TS makes field inspection accurate and easy. It combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The PTB330TS comes in a durable and weatherproof transport case that can be easily carried and shipped.  • High measurement accuracy and excellent long-term stability   • The PTB330 series features extremely high accuracy. Class A barometers for the most demanding applications are fine-adjusted and calibrated against a high-precision pressure calibrator. All the PTB330 barometers come with a NIST traceable, factory calibration certificate, also optional ISO/IEC 17025 accreditation calibration services are available.

Portable, battery operated transfer standard with data capability

Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for accurate humidity and temperature measurement. For professional meteorology, aviation, laboratories and demanding industrial applications.

Operational PTB330TS unit includes a PTB330 digital barometer, hand-held MI70 indicator, optional HMP155 humidity and temperature probe, optional MI70 Link PC software, a user’s guide and a weatherproof transfer case equipped with a shoulder strap.

Features  • Portable, battery operated transfer standard with data logging capability  • Barometric pressure with Vaisala BAROCAP® Digital Barometer PTB330  • Excellent long term stability  • Accurate measurement  • Optional humidity and temperature measurements with HMP155  • Vaisala HUMICAP®180R sensor - superior long-term stability  • New, fast temperature probe  • Chemical purge  • Data can be logged, and transferred to a PC via MI70 Link software

Key Benefits

 • Easy to use   • Data can be logged, and transferred to a PC via MI70 Link software. Multilingual user interface with nine languages to select from.
 • Take the Lab to the Field   • PTB330TS makes field inspection accurate and easy. It combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The PTB330TS comes in a durable and weatherproof transport case that can be easily carried and shipped.
 • High measurement accuracy and excellent long-term stability   • The PTB330 series features extremely high accuracy. Class A barometers for the most demanding applications are fine-adjusted and calibrated against a high-precision pressure calibrator. All the PTB330 barometers come with a NIST traceable, factory calibration certificate, also optional ISO/IEC 17025 accreditation calibration services are available.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number PTB330TS
Product Name Portable Barometric Pressure Transfer Standard Device
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Features Integral Datalogger/ memory; Battery Powered
Temperature Range Measured 14 to 104 F (-10 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Wind Anemometer and Wind Vane - WA15 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
View Details