Vaisala Barometer PTB110

Description
For Industrial Use Vaisala BAROCAP® Barometer PTB110 is designed both for accurate barometric pressure measurements at a room temperature and for general environmental pressure monitoring over a wide temperature range. The compact PTB110 is suitable for applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology. Due to its very low power consumption, the barometer is particularly ideal for different data logger applications. Features  • Vaisala BAROCAP® sensor  • Several pressure ranges  • Accuracy ±0.3 hPa at +20 °C  • Long-term stability  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • On/off control with external trigger  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • Current consumption less than 4 mA  • Mountable on a (35 mm wide) DIN rail Key Benefits • Excellent long-term stability of the barometer   • The PTB110 barometer uses the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure measurement applications. The sensor combines the outstanding elasticity characteristics and mechanical stability of single-crystal silicon with the proven capacitive detection principle.  • Accuracy and stability   • The excellent long-term stability of the barometer minimizes or even removes the need for field adjustment in many applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology.  • Low power consumption   • The compact PTB110 is especially ideal for data logger applications as it has low power consumption. Also an external On/Off control is available. This is practical when the supply of electricity is limited.
Datasheet
Description
For Industrial Use Vaisala BAROCAP® Barometer PTB110 is designed both for accurate barometric pressure measurements at a room temperature and for general environmental pressure monitoring over a wide temperature range. The compact PTB110 is suitable for applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology. Due to its very low power consumption, the barometer is particularly ideal for different data logger applications. Features  • Vaisala BAROCAP® sensor  • Several pressure ranges  • Accuracy ±0.3 hPa at +20 °C  • Long-term stability  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • On/off control with external trigger  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • Current consumption less than 4 mA  • Mountable on a (35 mm wide) DIN rail Key Benefits • Excellent long-term stability of the barometer   • The PTB110 barometer uses the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure measurement applications. The sensor combines the outstanding elasticity characteristics and mechanical stability of single-crystal silicon with the proven capacitive detection principle.  • Accuracy and stability   • The excellent long-term stability of the barometer minimizes or even removes the need for field adjustment in many applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology.  • Low power consumption   • The compact PTB110 is especially ideal for data logger applications as it has low power consumption. Also an external On/Off control is available. This is practical when the supply of electricity is limited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barometer - PTB110 - Vaisala
Burlington, MA, United States
Barometer
PTB110
Barometer PTB110
For Industrial Use Vaisala BAROCAP® Barometer PTB110 is designed both for accurate barometric pressure measurements at a room temperature and for general environmental pressure monitoring over a wide temperature range. The compact PTB110 is suitable for applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology. Due to its very low power consumption, the barometer is particularly ideal for different data logger applications. Features  • Vaisala BAROCAP® sensor  • Several pressure ranges  • Accuracy ±0.3 hPa at +20 °C  • Long-term stability  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • On/off control with external trigger  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • Current consumption less than 4 mA  • Mountable on a (35 mm wide) DIN rail Key Benefits • Excellent long-term stability of the barometer   • The PTB110 barometer uses the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure measurement applications. The sensor combines the outstanding elasticity characteristics and mechanical stability of single-crystal silicon with the proven capacitive detection principle.  • Accuracy and stability   • The excellent long-term stability of the barometer minimizes or even removes the need for field adjustment in many applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology.  • Low power consumption   • The compact PTB110 is especially ideal for data logger applications as it has low power consumption. Also an external On/Off control is available. This is practical when the supply of electricity is limited.

For Industrial Use

Vaisala BAROCAP® Barometer PTB110 is designed both for accurate barometric pressure measurements at a room temperature and for general environmental pressure monitoring over a wide temperature range. The compact PTB110 is suitable for applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology. Due to its very low power consumption, the barometer is particularly ideal for different data logger applications.

Features  • Vaisala BAROCAP® sensor  • Several pressure ranges  • Accuracy ±0.3 hPa at +20 °C  • Long-term stability  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • On/off control with external trigger  • Output voltage 0 ... 2.5 or 0 ... 5 VDC  • Current consumption less than 4 mA  • Mountable on a (35 mm wide) DIN rail

Key Benefits

 • Excellent long-term stability of the barometer   • The PTB110 barometer uses the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure measurement applications. The sensor combines the outstanding elasticity characteristics and mechanical stability of single-crystal silicon with the proven capacitive detection principle.
 • Accuracy and stability   • The excellent long-term stability of the barometer minimizes or even removes the need for field adjustment in many applications, such as environmental pressure monitoring, data buoys, laser interferometers, and in agriculture and hydrology.
 • Low power consumption   • The compact PTB110 is especially ideal for data logger applications as it has low power consumption. Also an external On/Off control is available. This is practical when the supply of electricity is limited.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number PTB110
Product Name Barometer
Device Classification Sensor Only
Weather Component Sensed Measures Barometric Pressure
Output Options Outputs an analog voltage signal
Pressure Range Measured 500 to 1060 Millibar (14.77 to 31.3 in Hg)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Radiosonde - RS41 - Vaisala
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
View Details