Vaisala Digital Barometer PTB330

Description
For Professional Meteorology, Aviation, and Industrial Users This PTB330 barometer - designed for a wide range of high-end atmospheric pressure measurement - is based on the Vaisala BAROCAP® Sensor. It is a Vaisala in-house, silicon capacitive, absolute pressure sensor providing high measurement accuracy and excellent long-term stability. Features  • Vaisala BAROCAP® sensor  • Accurate measurement  • Excellent long-term stability  • Added reliability through redundancy  • Graphical trend display with 1-year history data  • Altitude corrected pressure (QFE, QNH) Key Benefits • Excellent long-term stability through technology   • The PTB330 offers high measurement accuracy and superior stability thanks to the Vaisala BAROCAP® Sensor. These barometers operate over a wide temperature range and perform reliably even in highly demanding applications such as professional meteorology and aviation.  • Low hysteresis, high repeatability   • Combining two powerful technologies – single-crystal silicon material and capacitive measurement – BAROCAP® sensors feature low hysteresis and high repeatability.  • Reliability through redundancy   • When two or three sensors are used, the barometer continuously compares the readings of the pressure sensors against one another and provides information on whether these are within the set internal difference criteria.
Datasheet
Description
For Professional Meteorology, Aviation, and Industrial Users This PTB330 barometer - designed for a wide range of high-end atmospheric pressure measurement - is based on the Vaisala BAROCAP® Sensor. It is a Vaisala in-house, silicon capacitive, absolute pressure sensor providing high measurement accuracy and excellent long-term stability. Features  • Vaisala BAROCAP® sensor  • Accurate measurement  • Excellent long-term stability  • Added reliability through redundancy  • Graphical trend display with 1-year history data  • Altitude corrected pressure (QFE, QNH) Key Benefits • Excellent long-term stability through technology   • The PTB330 offers high measurement accuracy and superior stability thanks to the Vaisala BAROCAP® Sensor. These barometers operate over a wide temperature range and perform reliably even in highly demanding applications such as professional meteorology and aviation.  • Low hysteresis, high repeatability   • Combining two powerful technologies – single-crystal silicon material and capacitive measurement – BAROCAP® sensors feature low hysteresis and high repeatability.  • Reliability through redundancy   • When two or three sensors are used, the barometer continuously compares the readings of the pressure sensors against one another and provides information on whether these are within the set internal difference criteria.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Barometer - PTB330 - Vaisala
Burlington, MA, United States
Digital Barometer
PTB330
Digital Barometer PTB330
For Professional Meteorology, Aviation, and Industrial Users This PTB330 barometer - designed for a wide range of high-end atmospheric pressure measurement - is based on the Vaisala BAROCAP® Sensor. It is a Vaisala in-house, silicon capacitive, absolute pressure sensor providing high measurement accuracy and excellent long-term stability. Features  • Vaisala BAROCAP® sensor  • Accurate measurement  • Excellent long-term stability  • Added reliability through redundancy  • Graphical trend display with 1-year history data  • Altitude corrected pressure (QFE, QNH) Key Benefits • Excellent long-term stability through technology   • The PTB330 offers high measurement accuracy and superior stability thanks to the Vaisala BAROCAP® Sensor. These barometers operate over a wide temperature range and perform reliably even in highly demanding applications such as professional meteorology and aviation.  • Low hysteresis, high repeatability   • Combining two powerful technologies – single-crystal silicon material and capacitive measurement – BAROCAP® sensors feature low hysteresis and high repeatability.  • Reliability through redundancy   • When two or three sensors are used, the barometer continuously compares the readings of the pressure sensors against one another and provides information on whether these are within the set internal difference criteria.

For Professional Meteorology, Aviation, and Industrial Users

This PTB330 barometer - designed for a wide range of high-end atmospheric pressure measurement - is based on the Vaisala BAROCAP® Sensor. It is a Vaisala in-house, silicon capacitive, absolute pressure sensor providing high measurement accuracy and excellent long-term stability.

Features  • Vaisala BAROCAP® sensor  • Accurate measurement  • Excellent long-term stability  • Added reliability through redundancy  • Graphical trend display with 1-year history data  • Altitude corrected pressure (QFE, QNH)

Key Benefits

 • Excellent long-term stability through technology   • The PTB330 offers high measurement accuracy and superior stability thanks to the Vaisala BAROCAP® Sensor. These barometers operate over a wide temperature range and perform reliably even in highly demanding applications such as professional meteorology and aviation.
 • Low hysteresis, high repeatability   • Combining two powerful technologies – single-crystal silicon material and capacitive measurement – BAROCAP® sensors feature low hysteresis and high repeatability.
 • Reliability through redundancy   • When two or three sensors are used, the barometer continuously compares the readings of the pressure sensors against one another and provides information on whether these are within the set internal difference criteria.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number PTB330
Product Name Digital Barometer
Device Classification Sensor Only
Weather Component Sensed Measures Barometric Pressure
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Climate Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Thunderstorm Advanced Total Lightning Sensor - LS7002 - Vaisala
Specs
Device Classification Sensor Only
Height 86.61 inch (2200 mm)
Weight 82.47 lbs (37.4 kg)
View Details