VAT, Inc. Large Pendulum Valve Series 168

Description
These large pendulum valves are for many applications. Besides the main field of application - FPD (Flat Panel Display) production systems - they are often used in the coating industry. Key features are compactness, low vibration during opening and closing, low price.
Description
These large pendulum valves are for many applications. Besides the main field of application - FPD (Flat Panel Display) production systems - they are often used in the coating industry. Key features are compactness, low vibration during opening and closing, low price.

Suppliers

Company
Product
Description
Supplier Links
Large Pendulum Valve - Series 168 - VAT, Inc.
San Jose, CA, USA
Large Pendulum Valve
Series 168
Large Pendulum Valve Series 168
These large pendulum valves are for many applications. Besides the main field of application - FPD (Flat Panel Display) production systems - they are often used in the coating industry. Key features are compactness, low vibration during opening and closing, low price.

These large pendulum valves are for many applications. Besides the main field of application - FPD (Flat Panel Display) production systems - they are often used in the coating industry. Key features are compactness, low vibration during opening and closing, low price.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 168
Product Name Large Pendulum Valve
Type Pendulum
Port OD 16 to 20 inch (406 to 508 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 248 F (120 C)
Port Flange & Seal Type Elastomeric / O-ring; ASA; ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200EP-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Easy Close All-Metal Angle Valve - Series 540 - VAT, Inc.
Specs
Type Angle
Port OD 0.6250 to 2.5 inch (15.87 to 63.5 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - RSV 50 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 1.97 inch (50 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details