co-ax valves inc. Lateral Valve RSV 50

Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet
Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - RSV 50 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
RSV 50
Lateral Valve RSV 50
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions
Media: gaseous, liquid
Body Material: brass, nickel plated brass
Options: special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number RSV 50
Product Name Lateral Valve
Type Lateral Valve
Port OD 1.97 inch (50 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS150EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M10 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Lateral Valve - RSV 25 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.9843 inch (25 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Manual Air Admittance Valve - VB 10 - VACUUBRAND, Inc.
Specs
Type Air Admittance Valve
Port OD 0.3937 inch (10 mm)
ISO Port Flange Size NW 10
View Details