All-metal angle valve with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Manual actuator (hexagon head, inner-square or handwheel). The manual closing movement ends at a mechanical stop; no torque wrench needed. Bakeable to 300°C in the open and closed position. Fixed CF-R rotating flanges for CF edge protection and easy mounting. Highly radiation resistant.
| VAT, Inc. | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | Series 540 |
| Product Name | Easy Close All-Metal Angle Valve |
| Type | Angle |
| Port OD | 0.6250 to 2.5 inch (15.87 to 63.5 mm) |
| Vacuum / Pressure Range | (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr) |
| Temperature Range | 572 F (300 C) |
| Port Flange & Seal Type | Metal Seal |