VAT, Inc. Insertable Gate Valve Series 081

Description
Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration
Description
Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration

Suppliers

Company
Product
Description
Supplier Links
Insertable Gate Valve - Series 081 - VAT, Inc.
San Jose, CA, USA
Insertable Gate Valve
Series 081
Insertable Gate Valve Series 081
Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration

Insertable gate valves are space saving due to direct mounting between DIN flanges.

    Features
  • Flanges with DIN centering insert
  • VATLOCK configuration
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 081
Product Name Insertable Gate Valve
Type Gate
Port OD 2.5 to 4 inch (63.5 to 102 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 248 F (120 C)
Port Flange & Seal Type Elastomeric / O-ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-3/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS300EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vatterfly Valve Extended - Series 204 - VAT, Inc.
Specs
Type Butterfly
Port OD 2.5 to 8 inch (63.5 to 203 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
VK Series - Vacuum Ball Valve - VK 40 - VACUUBRAND, Inc.
Specs
Type Ball; Inline; Straight Through
Port OD 1.57 inch (40 mm)
ISO Port Flange Size NW 40 
View Details