co-ax valves inc. Lateral Valve DRV 25

Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
Datasheet
Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - DRV 25 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
DRV 25
Lateral Valve DRV 25
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version
Media: gaseous.
Body Material: aluminium.
Options: manual override, mounting, special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number DRV 25
Product Name Lateral Valve
Type Lateral Valve
Port OD 0.9843 inch (25 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Vacuum Breaker - VBM075V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VKE Series - Vacuum Valve - VKE 16 - VACUUBRAND, Inc.
Specs
Type Ball; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Special Valve - IV 10 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.3937 inch (10 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details