VAT, Inc. Large Gate Valve (UHV) Series 192

Description
These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance
Description
These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance

Suppliers

Company
Product
Description
Supplier Links
Large Gate Valve (UHV) - Series 192 - VAT, Inc.
San Jose, CA, USA
Large Gate Valve (UHV)
Series 192
Large Gate Valve (UHV) Series 192
These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance

These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps).

    Features
  • Proved VATLOCK configuration
  • Assembly in cleanroom according to UHV quality standards
  • DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 192
Product Name Large Gate Valve (UHV)
Type Gate
Port OD 16 to 50 inch (406 to 1270 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 302 F (150 C)
Port Flange & Seal Type Elastomeric / O-ring; ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM100V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
All-Metal Angle Valve - Series 570 - VAT, Inc.
Specs
Type Angle
Port OD 2.5 to 6 inch (63.5 to 152 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - DRV 20 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.7874 inch (20 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details