VACUUBRAND, Inc. Straight-Through Solenoid Operated Valve VV-B 15C

Description
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.
Description
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

Suppliers

Company
Product
Description
Supplier Links
Straight-Through Solenoid Operated Valve - VV-B 15C - VACUUBRAND, Inc.
Essex, CT, USA
Straight-Through Solenoid Operated Valve
VV-B 15C
Straight-Through Solenoid Operated Valve VV-B 15C
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VV-B 15C
Product Name Straight-Through Solenoid Operated Valve
Type Inline; Straight Through
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
Leak Rate 0.0100 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM100V-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum valve - MHA1-2X2/2G-1,5-4-4-4 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PPS-reinforced PA-reinforced
View Details
Lateral Valve - RSV 12 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.5906 inch (15 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details