VACUUBRAND, Inc. Datasheets for Vacuum Valves
Vacuum valves are used when a vacuum must be maintained in a closed system.
Vacuum Valves: Learn more
| Product Name | Notes |
|---|---|
| High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves... | |
| The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. | |
| The VS C series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. | |
| The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As... | |
| These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve... | |
| These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the... | |
| VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve... | |
| VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of... | |
| VM series valves are hand-operated diaphragm valves. They are used as isolation valves, air-admittance valves or manual-control valves. Depending on the rotation of the wheel, the valve is open more... |