Equilibar, LLC. High Precision Vacuum Regulators

Description
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 1” Available in Stainless Steel, PVC, or other materials
Description
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 1” Available in Stainless Steel, PVC, or other materials

Suppliers

Company
Product
Description
Supplier Links
High Precision Vacuum Regulators -  - Equilibar, LLC.
Fletcher, NC, USA
High Precision Vacuum Regulators
High Precision Vacuum Regulators
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 1” Available in Stainless Steel, PVC, or other materials

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges.

  • Can be used with manual set-point adjustment or computer automation
  • Is installed between your vacuum pump and your process
  • Does not allow air into your vacuum system
  • Controls in range 0.4 - 30 inHg
  • Available sizes 1/4” through 1”
  • Available in Stainless Steel, PVC, or other materials
Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Vacuum Valves
Product Name High Precision Vacuum Regulators
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 608 F (320 C)
Port Flange & Seal Type NPT_Female
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM075V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M6 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Straight-Through Solenoid Operated Valve - VV-B 6C - VACUUBRAND, Inc.
Specs
Type Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
High Flow Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 1.5 to 4 inch (38.1 to 102 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details