co-ax valves inc. Lateral Valve RSV 12

Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet
Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - RSV 12 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
RSV 12
Lateral Valve RSV 12
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions
Media: gaseous, liquid
Body Material: brass, nickel plated brass
Options: special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number RSV 12
Product Name Lateral Valve
Type Lateral Valve
Port OD 0.5906 inch (15 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM100EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Pneumatic Copper Seal Bonnet Angle Poppet Valve -  - Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products, Inc. - The Vacuum Experts
Specs
Type Angle; Poppet Valve
Port OD 0.3750 to 4 inch (9.52 to 102 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr)
View Details