VACUUBRAND, Inc. VS Series - Vacuum Butterfly Valve VS 16

Description
The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. The valves provide low leakage and minimal degassing rate. 16 mm nominal flange width. Leakage rate 1x10-6.
Description
The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. The valves provide low leakage and minimal degassing rate. 16 mm nominal flange width. Leakage rate 1x10-6.

Suppliers

Company
Product
Description
Supplier Links
VS Series - Vacuum Butterfly Valve - VS 16 - VACUUBRAND, Inc.
Essex, CT, USA
VS Series - Vacuum Butterfly Valve
VS 16
VS Series - Vacuum Butterfly Valve VS 16
The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. The valves provide low leakage and minimal degassing rate. 16 mm nominal flange width. Leakage rate 1x10-6.

The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. The valves provide low leakage and minimal degassing rate. 16 mm nominal flange width. Leakage rate 1x10-6.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VS 16
Product Name VS Series - Vacuum Butterfly Valve
Type Butterfly; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
Leak Rate 1.00E-6 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VE Series - Vacuum Bellow Valve - VE 40 WIG - VACUUBRAND, Inc.
Specs
Type Angle
Port OD 1.57 inch (40 mm)
ISO Port Flange Size NW 40 
View Details
Lateral Valve - DRV 25 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.9843 inch (25 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details