VACUUBRAND, Inc. VE Series - Vacuum Bellow Valve VE 40

Description
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 40 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.
Description
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 40 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.

Suppliers

Company
Product
Description
Supplier Links
VE Series - Vacuum Bellow Valve - VE 40 - VACUUBRAND, Inc.
Essex, CT, USA
VE Series - Vacuum Bellow Valve
VE 40
VE Series - Vacuum Bellow Valve VE 40
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 40 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.

High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 40 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VE 40
Product Name VE Series - Vacuum Bellow Valve
Type Angle
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
Leak Rate 1.00E-9 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS200EP-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Lateral Valve - DRV 25 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.9843 inch (25 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details