Utility Parts Central, Inc. GREENLEE Standard Chain Saws 49603

Description
Ideal for large trimming applications and cut-up removal jobs Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool selector control for open and closed center systems The handle position on these saws can be oriented to horizontal, or to 60ヂグ or 30ヂグ relative to bar and chain according to operator preference Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation Automatic chain oiler can be adjusted without tools Supplied with 12" steel braided whip hoses (couplers not included) Chain pitch of 3/8"; cut capacities range from 16" - 24" Flow range of 4 - 8 gpm; operating pressure: 1,000 - 2,000 psi GREENLEE 49603 service manual
Description
Ideal for large trimming applications and cut-up removal jobs Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool selector control for open and closed center systems The handle position on these saws can be oriented to horizontal, or to 60ヂグ or 30ヂグ relative to bar and chain according to operator preference Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation Automatic chain oiler can be adjusted without tools Supplied with 12" steel braided whip hoses (couplers not included) Chain pitch of 3/8"; cut capacities range from 16" - 24" Flow range of 4 - 8 gpm; operating pressure: 1,000 - 2,000 psi GREENLEE 49603 service manual

Suppliers

Company
Product
Description
Supplier Links
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
McDonough, GA, USA
GREENLEE Standard Chain Saws
49603
GREENLEE Standard Chain Saws 49603
Ideal for large trimming applications and cut-up removal jobs Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool selector control for open and closed center systems The handle position on these saws can be oriented to horizontal, or to 60ヂグ or 30ヂグ relative to bar and chain according to operator preference Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation Automatic chain oiler can be adjusted without tools Supplied with 12" steel braided whip hoses (couplers not included) Chain pitch of 3/8"; cut capacities range from 16" - 24" Flow range of 4 - 8 gpm; operating pressure: 1,000 - 2,000 psi GREENLEE 49603 service manual

Ideal for large trimming applications and cut-up removal jobs
Reduced kickback bar and chain
Rugged gear motor and expanded chip exit area
Super Spool selector control for open and closed center systems
The handle position on these saws can be oriented to horizontal, or to 60° or 30° relative to bar and chain according to operator preference
Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation
Automatic chain oiler can be adjusted without tools
Supplied with 12" steel braided whip hoses (couplers not included)
Chain pitch of 3/8"; cut capacities range from 16" - 24"
Flow range of 4 - 8 gpm; operating pressure: 1,000 - 2,000 psi
GREENLEE 49603 service manual

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Power Saws
Product Number 49603
Product Name GREENLEE Standard Chain Saws
Saw Type Chainsaw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
4-3/8" Masonry Saw - 4100NH - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details