Utility Parts Central, Inc. GREENLEE Overhead Circular Saw 43180

Description
GREENLEE 82" Overhead Circular Saw Designed for high production utility line clearing and general tree clearing applications Features hand stop safety collar, trigger guard, two step safety trigger, branch stop insulated fiberglass extension tube meets OSHA 1910.269 82" long with angular head design 9" blade diameter with cut capacity of 3.5" 1,000 - 2,000 psi; 4-6 gpm flow range Operates on open or closed center systems GREENLEE 43180 Service Manual
Description
GREENLEE 82" Overhead Circular Saw Designed for high production utility line clearing and general tree clearing applications Features hand stop safety collar, trigger guard, two step safety trigger, branch stop insulated fiberglass extension tube meets OSHA 1910.269 82" long with angular head design 9" blade diameter with cut capacity of 3.5" 1,000 - 2,000 psi; 4-6 gpm flow range Operates on open or closed center systems GREENLEE 43180 Service Manual

Suppliers

Company
Product
Description
Supplier Links
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
McDonough, GA, USA
GREENLEE Overhead Circular Saw
43180
GREENLEE Overhead Circular Saw 43180
GREENLEE 82" Overhead Circular Saw Designed for high production utility line clearing and general tree clearing applications Features hand stop safety collar, trigger guard, two step safety trigger, branch stop insulated fiberglass extension tube meets OSHA 1910.269 82" long with angular head design 9" blade diameter with cut capacity of 3.5" 1,000 - 2,000 psi; 4-6 gpm flow range Operates on open or closed center systems GREENLEE 43180 Service Manual

GREENLEE 82" Overhead Circular Saw
Designed for high production utility line clearing and general tree clearing applications
Features hand stop safety collar, trigger guard, two step safety trigger, branch stop
insulated fiberglass extension tube meets OSHA 1910.269
82" long with angular head design
9" blade diameter with cut capacity of 3.5"
1,000 - 2,000 psi; 4-6 gpm flow range
Operates on open or closed center systems
GREENLEE 43180 Service Manual

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Power Saws
Product Number 43180
Product Name GREENLEE Overhead Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
Electric Saws - 1946508 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 7.28 inch (185 mm)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details