Ryobi Technologies, Inc. 10" Table Saw with Wheeled Stand RTS30

Description
Sliding table extension allows for a 30 in. right rip capacity. Built-in miter gauge easily guides material for smooth and accurate cross cuts. Transportable fold-up stand allows for storage in workshops and mobility from one job site to another. Outfeed supports offers additional material support when making cuts.
Description
Sliding table extension allows for a 30 in. right rip capacity. Built-in miter gauge easily guides material for smooth and accurate cross cuts. Transportable fold-up stand allows for storage in workshops and mobility from one job site to another. Outfeed supports offers additional material support when making cuts.

Suppliers

Company
Product
Description
Supplier Links
10
Anderson, SC, USA
10" Table Saw with Wheeled Stand
RTS30
10" Table Saw with Wheeled Stand RTS30
Sliding table extension allows for a 30 in. right rip capacity. Built-in miter gauge easily guides material for smooth and accurate cross cuts. Transportable fold-up stand allows for storage in workshops and mobility from one job site to another. Outfeed supports offers additional material support when making cuts.

Sliding table extension allows for a 30 in. right rip capacity. Built-in miter gauge easily guides material for smooth and accurate cross cuts. Transportable fold-up stand allows for storage in workshops and mobility from one job site to another. Outfeed supports offers additional material support when making cuts.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Power Saws
Product Number RTS30
Product Name 10" Table Saw with Wheeled Stand
Saw Type Table Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
7-1/4" Circular Saw - 5057KB - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
10
Specs
Saw Type Miter Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details