United Testing Systems, Inc. Averaging Extensometer EXT-.2-2AV

Description
Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350°F) is also available.
Datasheet
Description
Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350°F) is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Averaging Extensometer - EXT-.2-2AV - United Testing Systems, Inc.
Fullerton, CA, USA
Averaging Extensometer
EXT-.2-2AV
Averaging Extensometer EXT-.2-2AV
Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350°F) is also available.

Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350°F) is also available.

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number EXT-.2-2AV
Product Name Averaging Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Lever Action Wedge Grip - A Series - Model A60 - United Testing Systems, Inc.
Specs
Test Fixture Type Test Grip / Clamp; Lever Action Wedge Grip
Application Compression; Tensile
Capacity 67000 to 37000 lbs (30385 to 16780 kg)
View Details
Model HDVT3 -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Standard ASTM; ISO
View Details
Digital Vertical Fluter -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Application Flat / Vertical Crush
Test Standard ISO
View Details