ZwickRoell LP multiXtens II HP

Description
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen extensions. Easily interchangeable sensor arms and adaptable transverse strain extensometers allow for a multitude of tests: tensile, compression and flexure tests, as well as cyclic tests on plastics, composites, elastomers, metals and composite materials, transverse strain measurement, fine strain measurement and tests in a temperature chamber
Datasheet
Description
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen extensions. Easily interchangeable sensor arms and adaptable transverse strain extensometers allow for a multitude of tests: tensile, compression and flexure tests, as well as cyclic tests on plastics, composites, elastomers, metals and composite materials, transverse strain measurement, fine strain measurement and tests in a temperature chamber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
multiXtens II HP -  - ZwickRoell LP
Kennesaw, GA, United States
multiXtens II HP
multiXtens II HP
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen extensions. Easily interchangeable sensor arms and adaptable transverse strain extensometers allow for a multitude of tests: tensile, compression and flexure tests, as well as cyclic tests on plastics, composites, elastomers, metals and composite materials, transverse strain measurement, fine strain measurement and tests in a temperature chamber

The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen extensions. Easily interchangeable sensor arms and adaptable transverse strain extensometers allow for a multitude of tests: tensile, compression and flexure tests, as well as cyclic tests on plastics, composites, elastomers, metals and composite materials, transverse strain measurement, fine strain measurement and tests in a temperature chamber

Supplier's Site Datasheet

Technical Specifications

  ZwickRoell LP
Product Category Product and Material Test Fixtures and Accessories
Product Name multiXtens II HP
Test Fixture Type Extensometer
Application Compression; Fatigue; Flexure or Bending; Tensile
Test Standard ASTM; ISO
Stroke / Maximum Opening 27.56 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

videoXtens - 1-270 - ZwickRoell LP
ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
Test Standard ASTM; DIN; ISO
View Details
Disposable Permeation Tube - Trace Source™ HRT - CCl3NO2 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details