United Testing Systems, Inc. Extensometer EZ-.1-1

Description
Easy, quick, one-handed placement is the key to United's Model EZ Extensometer. Designed with a minimum number of moving parts, and "snap-on" mechanization, the unit combines simple operation with reliable, efficient measuring performance. To accommodate most testing requirements, the EZ extensometer can be used on either round or flat samples. Each comes with two special features: a built-in overload protection and the automatic gage length setting which helps ensure a high degree of consistency between the users and the testing samples. Special gage lengths are also available upon request. Available in both room and high temperature versions, the EZ Extensometer is accurate to ± 0.0001 (Class B1) as per ASTM-E83.
Datasheet
Description
Easy, quick, one-handed placement is the key to United's Model EZ Extensometer. Designed with a minimum number of moving parts, and "snap-on" mechanization, the unit combines simple operation with reliable, efficient measuring performance. To accommodate most testing requirements, the EZ extensometer can be used on either round or flat samples. Each comes with two special features: a built-in overload protection and the automatic gage length setting which helps ensure a high degree of consistency between the users and the testing samples. Special gage lengths are also available upon request. Available in both room and high temperature versions, the EZ Extensometer is accurate to ± 0.0001 (Class B1) as per ASTM-E83.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extensometer - EZ-.1-1 - United Testing Systems, Inc.
Fullerton, CA, USA
Extensometer
EZ-.1-1
Extensometer EZ-.1-1
Easy, quick, one-handed placement is the key to United's Model EZ Extensometer. Designed with a minimum number of moving parts, and "snap-on" mechanization, the unit combines simple operation with reliable, efficient measuring performance. To accommodate most testing requirements, the EZ extensometer can be used on either round or flat samples. Each comes with two special features: a built-in overload protection and the automatic gage length setting which helps ensure a high degree of consistency between the users and the testing samples. Special gage lengths are also available upon request. Available in both room and high temperature versions, the EZ Extensometer is accurate to ± 0.0001 (Class B1) as per ASTM-E83.

Easy, quick, one-handed placement is the key to United's Model EZ Extensometer. Designed with a minimum number of moving parts, and "snap-on" mechanization, the unit combines simple operation with reliable, efficient measuring performance. To accommodate most testing requirements, the EZ extensometer can be used on either round or flat samples. Each comes with two special features: a built-in overload protection and the automatic gage length setting which helps ensure a high degree of consistency between the users and the testing samples. Special gage lengths are also available upon request. Available in both room and high temperature versions, the EZ Extensometer is accurate to ± 0.0001 (Class B1) as per ASTM-E83.

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number EZ-.1-1
Product Name Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

AC adapter/charger, 220V Australia - AC1035 - Mark-10 Corporation
Specs
Application Universal
View Details
United Testing Systems, Inc.
Specs
Test Fixture Type Test Grip / Clamp; United Shoulder Specimen Grip
Application Compression; Tensile
Capacity 20000 lbs (9070 kg)
View Details
Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details
Paper Water Proof Packaging Machine - HD-A511 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Application Water Proof Testing
View Details