The 54 Series is a family of pressure, vacuum, and temperature switches designed for OEM applications in medical, laboratory, fire protection, and heating equipment. It is available in compact enclosed NEMA 1 or open frame (skeleton) construction with single or dual SPDT snap-action switch outputs. Pressure models feature 1/4" NPT male or female connections, while temperature models include a 6-foot copper or 304 stainless steel capillary with a brass immersion stem. The switch set point repeatability is ±1% of full scale for most models, with electrical ratings of 15A at 125/250/480 VAC resistive, and limited DC capability at 24-30 VDC. It operates from -40 to 160°F ambient temperature, withstands 15 G shock and 2.5 G vibration, and complies with UL 508, CSA C22.2 No. 14, UL 873, CSA C22.2 No. 24, the EU Low Voltage Directive, and the Pressure Equipment Directive. Weight is approximately 12 oz.
The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs can choose from standard models with a variety of options or work with our application engineers to custom design a product solution. Typical applications that utilize the 54 Series include medical and laboratory equipment, precision cutting machinery, fire protection, mobile hydraulic units, and heating equipment.
| United Electric Controls Company | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | 54 Series |
| Product Name | Pressure Switch |
| Switch Type | Gas-Actuated / Vapor-Tension (Bulb & Capillary) |
| Features | Direct Immersion |
| High Temperature Set Point | 0 to 425 F (-18 to 218 C) |
| Poles | Single Pole, SP |