United Electric Controls Company Hermetically Sealed Vacuum Switch 117 Series

Description
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 117 Series include controlling rotating equipment - pumps, turbines, and compressors, and oil and gas separation systems
Request a Quote
Description
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 117 Series include controlling rotating equipment - pumps, turbines, and compressors, and oil and gas separation systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 117 Series comprises pressure, vacuum, differential pressure, and temperature switches with a die-cast aluminum, epoxy-coated Type 4X enclosure and hermetically sealed SPDT or DPDT snap switches. It features stainless steel wetted parts, NACE MR0175 compliance options, and terminal block wiring. Available ranges include vacuum from 30" Hg to 3500 psi, differential pressure from 0.8 "wcd to 500 psid, and temperature from -120 to 640°F. The enclosure is rated for Division 2, Zone 2 hazardous locations with optional Zone 0 intrinsic safety compliance. Electrical ratings are 11 A at 125/250 VAC resistive and 5 A at 28 VDC. The switch is gold-flashed with a set point repeatability of ±1% or ±1.5% of range depending on model. Ambient temperature limits are -40 to 160°F except for select models limited to 0 to 160°F. Weight varies from 1.5 to 6.5 lbs.

Datasheet Summary
Powered by GS/AI

The 117 Series comprises pressure, vacuum, differential pressure, and temperature switches with a die-cast aluminum, epoxy-coated Type 4X enclosure and hermetically sealed SPDT or DPDT snap switches. It features stainless steel wetted parts, NACE MR0175 compliance options, and terminal block wiring. Available ranges include vacuum from 30" Hg to 3500 psi, differential pressure from 0.8 "wcd to 500 psid, and temperature from -120 to 640°F. The enclosure is rated for Division 2, Zone 2 hazardous locations with optional Zone 0 intrinsic safety compliance. Electrical ratings are 11 A at 125/250 VAC resistive and 5 A at 28 VDC. The switch is gold-flashed with a set point repeatability of ±1% or ±1.5% of range depending on model. Ambient temperature limits are -40 to 160°F except for select models limited to 0 to 160°F. Weight varies from 1.5 to 6.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
Watertown, MA, United States
Hermetically Sealed Vacuum Switch
117 Series
Hermetically Sealed Vacuum Switch 117 Series
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 117 Series include controlling rotating equipment - pumps, turbines, and compressors, and oil and gas separation systems

The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 117 Series include controlling rotating equipment - pumps, turbines, and compressors, and oil and gas separation systems

Supplier's Site Datasheet

Technical Specifications

  United Electric Controls Company
Product Category Thermal Switches and Thermal Protectors
Product Number 117 Series
Product Name Hermetically Sealed Vacuum Switch
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Hermetically Sealed; Direct Immersion
High Temperature Set Point -120 to 640 F (-84 to 338 C)
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
High Temperature Set Point -40 to 1000 F (-40 to 538 C)
View Details
Indicating Temperature Switch - 800 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Normally Open, NO (optional feature); Normally Closed, NC (optional feature)
Set Point/ Switch Point (Adjustable Set Point with Control Knob)
Hysteresis / Differential (Adjustable Hysteresis with Control Knob)
View Details
Temperature Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
Poles Single Pole, SP
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details