United Electric Controls Company Remote Mounting Temperature Switch and Control 55 Series

Description
The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet application requirements. Typical applications that utilize the 55 Series include commercial ovens and dryers, heat tracing and freeze protection, and refrigeration.
Request a Quote
Description
The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet application requirements. Typical applications that utilize the 55 Series include commercial ovens and dryers, heat tracing and freeze protection, and refrigeration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 55 Series is a remote mounting temperature switch with single or dual 15 A SPDT outputs for applications like oven control and heat tracing. It is available in a NEMA Type 4X enclosed version with a die-cast aluminum, epoxy-coated housing or a skeleton open-frame design. External adjustment is provided via a dial, and thermal elements include copper or stainless steel bulb and capillary (6 ft standard, 10 ft for heat trace models). Ambient temperature range is -40 to 160°F (-40 to 71°C), with set point repeatability of ±1% of range. Electrical ratings are 15 A at 125/250/480 VAC resistive, with lower limits for DC and inductive loads. Weight is 1 lb for enclosed models and 12 oz for skeleton. It is cULus listed and cURus recognized per UL 873 and C22.2 No. 24, and complies with the EU Low Voltage Directive.

Datasheet Summary
Powered by GS/AI

The 55 Series is a remote mounting temperature switch with single or dual 15 A SPDT outputs for applications like oven control and heat tracing. It is available in a NEMA Type 4X enclosed version with a die-cast aluminum, epoxy-coated housing or a skeleton open-frame design. External adjustment is provided via a dial, and thermal elements include copper or stainless steel bulb and capillary (6 ft standard, 10 ft for heat trace models). Ambient temperature range is -40 to 160°F (-40 to 71°C), with set point repeatability of ±1% of range. Electrical ratings are 15 A at 125/250/480 VAC resistive, with lower limits for DC and inductive loads. Weight is 1 lb for enclosed models and 12 oz for skeleton. It is cULus listed and cURus recognized per UL 873 and C22.2 No. 24, and complies with the EU Low Voltage Directive.

Suppliers

Company
Product
Description
Supplier Links
Remote Mounting Temperature Switch and Control - 55 Series - United Electric Controls Company
Watertown, MA, United States
Remote Mounting Temperature Switch and Control
55 Series
Remote Mounting Temperature Switch and Control 55 Series
The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet application requirements. Typical applications that utilize the 55 Series include commercial ovens and dryers, heat tracing and freeze protection, and refrigeration.

The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet application requirements. Typical applications that utilize the 55 Series include commercial ovens and dryers, heat tracing and freeze protection, and refrigeration.

Supplier's Site Datasheet

Technical Specifications

  United Electric Controls Company
Product Category Thermal Switches and Thermal Protectors
Product Number 55 Series
Product Name Remote Mounting Temperature Switch and Control
Switch Type Normally Open, NO (optional feature); Normally Closed, NC (optional feature)
Set Point/ Switch Point (Adjustable Set Point with Control Knob)
Hysteresis / Differential (Adjustable Hysteresis with Control Knob)
High Temperature Set Point 130 to 650 F (54 to 343 C)
Poles Single Pole, SP
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Explosion Proof
High Temperature Set Point 0 to 650 F (-18 to 343 C)
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details