Umicore Metal Deposition Solutions Tungsten Filaments - 0482024 0482024

Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6

Suppliers

Company
Product
Description
Supplier Links
Tungsten Filaments - 0482024 - 0482024 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Filaments - 0482024
0482024
Tungsten Filaments - 0482024 0482024
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

190


Average power and current values for source at 1600°C (A)

35


Quantity

10 pcs


Wire diameter

3 x Ø 0.5 mm


Windings

6

Supplier's Site
Raleigh, NC, USA
Tungsten Filaments - 0482024
0482024
Tungsten Filaments - 0482024 0482024
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

190


Average power and current values for source at 1600°C (A)

35


Quantity

10 pcs


Wire diameter

3 x Ø 0.5 mm


Windings

6

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0482024 0482024
Product Name Tungsten Filaments - 0482024 Tungsten Filaments - 0482024
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241388-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details