TE Connectivity Automotive Terminals 1-188685-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Interface Plating : Tin (Sn) Mating Tab Width : 6.3 MM  [.189 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 13.3 MM  [.523 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Interface Plating : Tin (Sn) Mating Tab Width : 6.3 MM  [.189 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 13.3 MM  [.523 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-188685-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-188685-2
Automotive Terminals 1-188685-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Interface Plating : Tin (Sn) Mating Tab Width : 6.3 MM  [.189 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 13.3 MM  [.523 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.3mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 6.3 MM  [.189 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 12
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Tab Length : 13.3 MM  [.523 INCH ]

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts - 1-188685-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
1-188685-2
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 1-188685-2
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: Standard Timer Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Base Product Number: 188685

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Series: Standard Timer
Package: Bulk
Product Status: Active
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Base Product Number: 188685

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1-188685-2 1-188685-2
Product Name Automotive Terminals Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Automotive Terminals - 1-1452058-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details