Memory Protection Devices, Inc. D Cell Contact BK-874

Description
Model No. BK-874 Description Feed thru D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. BK-874 Description Feed thru D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Cell Contact - BK-874 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D Cell Contact
BK-874
D Cell Contact BK-874
Model No. BK-874 Description Feed thru D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BK-874
DescriptionFeed thru D Cell Contact
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$0.19
Price, 500 pieces$0.17
Price, 1000 pieces$0.15
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BK-874
Product Name D Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details