Dynaslide 3601
Features:
Side mount
Height: 1-7/16†(36 mm)
Side spacing: 1/2†(12.7 mm)
Load rating: 75 lbs (18†length)
Electro zinc finish (black available)
Lengths: 10†â€" 24â€
Packaging: 20 pair per carton
Latch release design
Face frame hole
Screw mounting system
32 mm compatible
Applications:
Bedroom / Juvenile furniture
Office furniture
Box drawers
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 20 pair per carton
Individual Packaging (IP): 1 pair per poly bag
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 10315 04 033 |
| Product Name | Full Extension 75 Lb Medium Duty Ball Bearing Slide |