Dynaslide 3611
Features:
Side mount
Height: 1-3/8†(35.3 mm)
Side spacing: 1/2†(12.7 mm)
Load rating: 75 lbs (18†length)
Electro zinc finish (black available)
Lengths: 12â€â€" 28â€
Packaging: 20 pair per carton
Detent â€" in closed position
Hold â€" in detent
Trigger release disconnect
Bayonet mounting available
Applications:
Bedroom furniture
Office furniture
Box drawers
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 20 pair per carton
Individual Packaging (IP): 1 pair per poly bag
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 10311 04 004 |
| Product Name | 3/4 Extension 75 Lb Medium Duty Ball Bearing Slide |