Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Sugatsune America, Inc.
Done
Email Supplier
Description
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ESR-2-26 is a stainless steel undermount drawer slide designed for 3/4 extension applications. It features a travel length of 495.3 mm (19-1/2 inches) and a slide length of 679.4 mm (26-3/4 inches). The product has a load rating of 5.0 kg (11 lbs) per slide and weighs 720 grams. It includes a front disconnect mechanism and a friction brake stop for enhanced usability. The slide is mounted using M4 or #8 binding, pan, or truss head screws, and comes with two plastic tacks supplied per slide. The construction from 304 stainless steel ensures durability and resistance to corrosion, making it suitable for various applications.
Datasheet Summary Powered by GS/AI
The ESR-2-26 is a stainless steel undermount drawer slide designed for 3/4 extension applications. It features a travel length of 495.3 mm (19-1/2 inches) and a slide length of 679.4 mm (26-3/4 inches). The product has a load rating of 5.0 kg (11 lbs) per slide and weighs 720 grams. It includes a front disconnect mechanism and a friction brake stop for enhanced usability. The slide is mounted using M4 or #8 binding, pan, or truss head screws, and comes with two plastic tacks supplied per slide. The construction from 304 stainless steel ensures durability and resistance to corrosion, making it suitable for various applications.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws