UIY Inc. Microstrip Circulator 2.7 to 4.9GHz UIYMC1414A

Description
2.7 to 4.9GHz – Microstrip Circulator
Request a Quote
Description
2.7 to 4.9GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip circulator for 2.7 to 4.9 GHz, available in multiple frequency variants with insertion loss up to 0.8 dB, isolation from 15 to 20 dB, VSWR up to 1.45, and power handling of 15 W forward and reverse. Operates from -55 °C to +85 °C. Mounted as a microstrip component with dimensions of 14.0 mm by 5.5 mm. Military, space, and commercial applications supported.

Datasheet Summary
Powered by GS/AI

Microstrip circulator for 2.7 to 4.9 GHz, available in multiple frequency variants with insertion loss up to 0.8 dB, isolation from 15 to 20 dB, VSWR up to 1.45, and power handling of 15 W forward and reverse. Operates from -55 °C to +85 °C. Mounted as a microstrip component with dimensions of 14.0 mm by 5.5 mm. Military, space, and commercial applications supported.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Shenzhen, China
Microstrip Circulator 2.7 to 4.9GHz
UIYMC1414A
Microstrip Circulator 2.7 to 4.9GHz UIYMC1414A
2.7 to 4.9GHz – Microstrip Circulator

2.7 to 4.9GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC1414A
Product Name Microstrip Circulator 2.7 to 4.9GHz
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details