The UIYLPF16054A is a 5 to 95 MHz low pass filter designed for military, space, and commercial applications, with a pass band insertion loss of 1.5 dB max, VSWR of 1.4 max, and 40 dB rejection at 105 to 500 MHz. It supports operating temperatures from -25°C to +55°C and is available with SMA-F or N-F connectors. The unit measures 160.0 mm in length with a diameter of 3.5 mm, and includes a standard one-year warranty.
5 to 95MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF16054A |
| Product Name | 5 to 95MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Fc | 105 to 500 MHz |
| Bandwidth | 5000 to 95000 kHz |