UIY Inc. 4 to 18GHz – High Pass Filter UIYHPF3025A

Description
4 to 18GHz – High Pass Filter
Request a Quote Datasheet
Description
4 to 18GHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 to 18GHz – High Pass Filter - UIYHPF3025A - UIY Inc.
Shenzhen, China
4 to 18GHz – High Pass Filter
UIYHPF3025A
4 to 18GHz – High Pass Filter UIYHPF3025A
4 to 18GHz – High Pass Filter

4 to 18GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF3025A
Product Name 4 to 18GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2700 MHz
Bandwidth 4.00E6 to 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – High Pass Filter - UIYHPF7043A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 800 MHz
View Details
10 to 18GHz – High Pass Filter - UIYHPF2825A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8500 MHz
View Details
RF Band Pass Filter - UIYBPF18782A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 65 C (-4 to 149 F)
Fc 3000 MHz
View Details
800 to 4000MHz – High Pass Filter - UIYHPF7191A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 600 MHz
View Details