RF band pass filter for the 360 to 380 MHz frequency range with an insertion loss of 1.0 dB max, pass band VSWR of 1.3, and rejection of 100 dB from DC to 340 MHz and 400 to 2000 MHz, and 80 dB from 2000 to 2500 MHz. Available with SMA-F or N-F connectors and operating from -40°C to +70°C. Mechanical dimensions are based on a mounting hole diameter of 4.5 mm and overall length of 220.0 mm. The part is designed for military, space, and commercial applications with a one-year standard warranty.
360 to 380MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF220115B |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 2500 MHz |
| Bandwidth | 360000 to 380000 kHz |