980 to 1260 MHz band pass filter with insertion loss up to 0.8 dB, passband ripple up to 0.5 dB, VSWR of 1.3, and rejection of 20 dB from DC to 950 MHz and 1290 to 3000 MHz, operating from -40 °C to +85 °C, available with SMA-F or N-F connectors, housed in a case measuring 120.0 mm by 113.0 mm.
980 to 1260MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12073A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3000 MHz |
| Bandwidth | 980000 to 1.26E6 kHz |