UIY Inc. Coaxial Termination 0.5W SMA UIYCT05AS18

Description
0.5W SMA – Coaxial Termination
Request a Quote
Description
0.5W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT05AS18 is a 0.5W coaxial termination with an SMA male connector, designed for DC to 18GHz operation with 50 Ω impedance and a maximum VSWR of 1.3. It features a compact mechanical design with a diameter of 5.7 mm and length of 17.5 mm, suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYCT05AS18 is a 0.5W coaxial termination with an SMA male connector, designed for DC to 18GHz operation with 50 Ω impedance and a maximum VSWR of 1.3. It features a compact mechanical design with a diameter of 5.7 mm and length of 17.5 mm, suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 0.5W SMA - UIYCT05AS18 - UIY Inc.
Shenzhen, China
Coaxial Termination 0.5W SMA
UIYCT05AS18
Coaxial Termination 0.5W SMA UIYCT05AS18
0.5W SMA – Coaxial Termination

0.5W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT05AS18
Product Name Coaxial Termination 0.5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details