UIYBSF29567A is a 930 to 965 MHz band stop filter with a minimum rejection of 40 dB, insertion loss of 2.0 dB max, pass band VSWR of 1.5 max, and power handling of 50 W. It operates from -55 °C to +85 °C and features an SMA-F connector. The device is mounted with a cylindrical housing measuring 295.0 mm in length and 4.5 mm in diameter. It is designed for military, space, and commercial applications.
930 to 965MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF29567A |
| Product Name | RF Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 930 to 965 MHz |
| Bandwidth | 2.20E6 kHz |