UIYBSF202152A is a band stop filter designed to reject frequencies between 1025 and 1035 MHz with a minimum rejection of 40 dB, while maintaining a pass band insertion loss of 2.0 dB and a maximum VSWR of 2.0. It supports up to 100 W power handling and features an SMA-F connector. The operating temperature range is from -40 °C to +85 °C. The device is housed in a mechanical package measuring 41.9 mm by 25.0 mm with 6-32UNC-2B through holes for mounting.
1025 to 1035MHz – Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF202152A |
| Product Name | RF Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1025 to 1035 MHz |
| Bandwidth | 500000 to 3.00E6 kHz |