442 to 448 MHz band pass filter in a case measuring 167.0 x 175.0 mm, with SMA-F or N-F connectors, offering 3.0 dB maximum insertion loss, 1.3 maximum VSWR, 50 W power handling, and operating from -40 to +85 °C. Rejection of 50 dB is specified at 380-440 MHz and 450-500 MHz. Designed for military, space, and commercial applications.
442 to 448MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF17584A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 500 MHz |
| Bandwidth | 442000 to 448000 kHz |