The UIYBPF9033A is a band pass filter designed for the 15250 to 15750 MHz frequency range, featuring a maximum insertion loss of 0.8 dB, a maximum VSWR of 1.3, and a power handling capability of 10 W. It operates over a temperature range of -40 to +85 °C and uses a WR62 connector. The filter provides at least 30 dB rejection at 14500 MHz and 16500 MHz. The mechanical dimensions are 33.3 mm in length, 25.2 mm in width, and 15.8 mm in height, with a thru-hole mounting pattern including two 4.2 mm diameter holes. The device supports military, space, and commercial applications.
15250 to 15750MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF9033A |
| Product Name | 15250 to 15750MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.53E7 to 1.58E7 kHz |
| Insertion Loss | 0.8000 dB |