UIY Inc. 24 to 28GHz – Band Pass Filter UIYBPF3414B

Description
24 to 28GHz – Band Pass Filter
Request a Quote Datasheet
Description
24 to 28GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 to 28GHz – Band Pass Filter - UIYBPF3414B - UIY Inc.
Shenzhen, China
24 to 28GHz – Band Pass Filter
UIYBPF3414B
24 to 28GHz – Band Pass Filter UIYBPF3414B
24 to 28GHz – Band Pass Filter

24 to 28GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3414B
Product Name 24 to 28GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.80E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Reject Filter - UIYBSF323111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 440 to 452 MHz
View Details
RF Band Pass Filter - UIYBPF5620B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
View Details
118 to 160MHz – High Pass Filter - UIYHPF3934A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
RF Band Pass Filter - UIYBPF125125A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 300000 to 500000 kHz
View Details