8200 to 9300 MHz band pass filter with 1.5 dB maximum insertion loss, 30 dB rejection at 8000 MHz and 9500 MHz, 1.5:1 pass band VSWR, 10 W power handling, SMA-F connector, and operating temperature range of -40 to +85 °C. Package dimensions are 84.0 mm × 76.0 mm with a through-hole mounting style and 2.2 mm diameter mounting holes. Designed for military, space, and commercial applications.
8200 to 9300MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8418A |
| Product Name | 8200 to 9300MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 9500 MHz |
| Bandwidth | 8.20E6 to 9.30E6 kHz |
| Insertion Loss | 1.5 dB |