791 to 821 MHz band reject filter with a minimum rejection of 40 dB, pass band VSWR of 1.5, and maximum power handling of 100 W. Available with SMA-F or N-F connectors, 50 Ω impedance, and operating temperature range of -20 to +55 °C. Mechanical dimensions include a body length of 280.0 mm and a diameter of 4.1 mm with threaded mounting holes. All variants in this series share these core RF and mechanical specifications.
791 to 821MHz – Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF280140A |
| Product Name | RF Band Reject Filter |
| Filter Type | Band Reject |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Fc | 791 to 821 MHz |
| Bandwidth | 2.00E6 kHz |